HP logo

HP Tablet Master Key Lock cable lock Black 1.83 m

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137879
Info modified on:
05 Mar 2021, 09:26:34
End of life date:
31 Mar 2019
Short summary description HP Tablet Master Key Lock cable lock Black 1.83 m:

HP Tablet Master Key Lock, 1.83 m, Round key, Galvanized steel, Black

Long summary description HP Tablet Master Key Lock cable lock Black 1.83 m:

HP Tablet Master Key Lock. Product color: Black, Lock type: Round key, Material: Galvanized steel. Cable length: 1.83 m

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.