HP logo

HP Z440 MT + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1603V4 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69256
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z440 MT + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1603V4 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z440 MT + NVIDIA Quadro P2000 (5GB), 2.8 GHz, Intel® Xeon® E5 v4, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 MT + NVIDIA Quadro P2000 (5GB) Intel® Xeon® E5 v4 E5-1603V4 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black:

HP Z440 MT + NVIDIA Quadro P2000 (5GB). Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.