HP logo

HP 15.6 SMB Backpack Case

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
307243
Info modified on:
20 Jul 2023, 14:56:30
End of life date:
31 May 2022
Short summary description HP 15.6 SMB Backpack Case:

HP 15.6 SMB Backpack Case, 39.6 cm (15.6"), Notebook compartment

Long summary description HP 15.6 SMB Backpack Case:

HP 15.6 SMB Backpack Case. Product main color: Black, Maximum screen size: 39.6 cm (15.6"), Country of origin: CHN. Width: 470 mm, Depth: 350 mm, Height: 180 mm. Package width: 470 mm, Package depth: 350 mm, Package height: 180 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.