HP logo

HP Compaq T5530 0.8 GHz Windows CE 1.3 kg Black, Silver C7 0.8

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148090
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
10 May 2009
Short summary description HP Compaq T5530 0.8 GHz Windows CE 1.3 kg Black, Silver C7 0.8:

HP Compaq T5530, 0.8 GHz, VIA Eden, C7 0.8, VIA VT8237, VIA CN700, 0.128 GB

Long summary description HP Compaq T5530 0.8 GHz Windows CE 1.3 kg Black, Silver C7 0.8:

HP Compaq T5530. Processor frequency: 0.8 GHz, Processor family: VIA Eden, Processor model: C7 0.8. Internal memory: 0.128 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 0.64 GB, Storage media: eMMC. On-board graphics card model: VIA S3, Maximum resolution: 1600 x 1200 pixels. Wi-Fi standards: 802.11b, 802.11g, Cabling technology: 10/100Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.