HP logo

HP Pavilion p2-1121l Desktop PC Intel Pentium G G630T 2 GB DDR3-SDRAM 500 GB FreeDOS Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11678
Info modified on:
23 Jul 2024, 21:08:44
Short summary description HP Pavilion p2-1121l Desktop PC Intel Pentium G G630T 2 GB DDR3-SDRAM 500 GB FreeDOS Black:

HP Pavilion p2-1121l Desktop PC, 2.3 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP Pavilion p2-1121l Desktop PC Intel Pentium G G630T 2 GB DDR3-SDRAM 500 GB FreeDOS Black:

HP Pavilion p2-1121l Desktop PC. Processor frequency: 2.3 GHz, Processor family: Intel Pentium G, Processor model: G630T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 90 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.