HP logo

HP 4GB (2x2GB) DDR3-1600 ECC memory module 1600 MHz

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26929
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 4GB (2x2GB) DDR3-1600 ECC memory module 1600 MHz:

HP 4GB (2x2GB) DDR3-1600 ECC, 4 GB, 2 x 2 GB, DDR3, 1600 MHz

Long summary description HP 4GB (2x2GB) DDR3-1600 ECC memory module 1600 MHz:

HP 4GB (2x2GB) DDR3-1600 ECC. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.