HP EliteBook Revolve 810 G3, Intel® Core™ i5, 2.3 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 180 GB
HP EliteBook Revolve 810 G3. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product color: Silver