HP logo

HP ProBook 4710s Intel® Core™2 Duo P7370 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46768
Info modified on:
22 Jan 2025, 05:50:01
Short summary description HP ProBook 4710s Intel® Core™2 Duo P7370 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Business:

HP ProBook 4710s, Intel® Core™2 Duo, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP ProBook 4710s Intel® Core™2 Duo P7370 43.9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Business:

HP ProBook 4710s. Processor family: Intel® Core™2 Duo, Processor model: P7370, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Business. Weight: 3.08 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.