HP logo

HP 10bII+ Financial calculator Pocket Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125594
Info modified on:
23 May 2025, 19:10:31
End of life date:
31 Mar 2025
Short summary description HP 10bII+ Financial calculator Pocket Black:

HP 10bII+ Financial Calculator, Pocket, Financial, 1 lines, Black

Long summary description HP 10bII+ Financial calculator Pocket Black:

HP 10bII+ Financial Calculator. Form factor: Pocket, Type: Financial. Display number of lines: 1 lines, Display number of characters: 12. Memory registers: 22. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.