HP logo

HP LE1901wi computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Gray

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129352
Info modified on:
30 Dec 2024, 17:23:57
Short summary description HP LE1901wi computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Gray:

HP LE1901wi, 48.3 cm (19"), 1440 x 900 pixels, HD, LCD, 5 ms, Gray

Long summary description HP LE1901wi computer monitor 48.3 cm (19") 1440 x 900 pixels HD LED Gray:

HP LE1901wi. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.