HP logo

HP 6735s RM-70 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16389
Info modified on:
25 Jan 2025, 22:09:05
Short summary description HP 6735s RM-70 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Basic:

HP 6735s, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 320 GB, Windows Vista Home Basic

Long summary description HP 6735s RM-70 39.1 cm (15.4") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3200 Windows Vista Home Basic:

HP 6735s. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Basic. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.