HP logo

HP ProDisplay P240va computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168195
Info modified on:
25 Nov 2022, 10:14:51
Short summary description HP ProDisplay P240va computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP ProDisplay P240va, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP ProDisplay P240va computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP ProDisplay P240va. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.