HP logo

HP NVIDIA Quadro M2000M 4 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177311
Info modified on:
14 Mar 2024, 19:21:56
Short summary description HP NVIDIA Quadro M2000M 4 GB GDDR5:

HP NVIDIA Quadro M2000M, Quadro M2000M, 4 GB, GDDR5, 128 bit, PCI Express x16 3.0

Long summary description HP NVIDIA Quadro M2000M 4 GB GDDR5:

HP NVIDIA Quadro M2000M. Graphics processor family: NVIDIA, Graphics processor: Quadro M2000M. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.