HP logo

HP 8GB DDR4-2133 ECC (2x4GB) RAM memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71110
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 8GB DDR4-2133 ECC (2x4GB) RAM memory module:

HP 8GB DDR4-2133 ECC (2x4GB) RAM, 8 GB, 2 x 4 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description HP 8GB DDR4-2133 ECC (2x4GB) RAM memory module:

HP 8GB DDR4-2133 ECC (2x4GB) RAM. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.