HP logo

HP Pro 3400 MT + 2211x Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20830
Info modified on:
23 Jul 2024, 21:05:24
Short summary description HP Pro 3400 MT + 2211x Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Pro 3400 MT + 2211x, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3400 MT + 2211x Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Pro 3400 MT + 2211x. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.