HP logo

HP TouchSmart 15-g220ca AMD A6 A6-5200 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46089
Info modified on:
23 Jan 2025, 18:27:37
Short summary description HP TouchSmart 15-g220ca AMD A6 A6-5200 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP TouchSmart 15-g220ca, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP TouchSmart 15-g220ca AMD A6 A6-5200 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

HP TouchSmart 15-g220ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.