HP logo

HP Scanjet 1000 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125536
Info modified on:
10 Jul 2023, 20:07:48
End of life date:
24 Nov 2017
Short summary description HP Scanjet 1000 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

HP Scanjet 1000, 216 x 356 mm, 600 x 600 DPI, 48 bit, 5 ppm, Sheet-fed scanner, Black, White

Long summary description HP Scanjet 1000 Sheet-fed scanner 600 x 600 DPI A4 Black, White:

HP Scanjet 1000. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CIS, Daily duty cycle (max): 100 pages, Light source: RGB LED. Standard input capacity: 1 sheets, Auto document feeder (ADF) input capacity: 1 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Plain paper, ISO A-series sizes (A0...A9): A4, A5

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.