HP logo

HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 128 GB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72600
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 128 GB Windows 7 Professional Micro Tower PC Black:

HP ProDesk 490 G2 MT, 3.3 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 490 G2 MT Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 128 GB Windows 7 Professional Micro Tower PC Black:

HP ProDesk 490 G2 MT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.