location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61XL Series Photo Value Pack-60 sht/10 x 15 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3N03AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793477038 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 61XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - Depend on Original HP 61XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - HP 61 ink cartridges work with: HP DeskJet 1000, 1010, 1050, 1510, 2000, 2050, 3000, 3050
  • - Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Convenient features make printing easy, including technology that lets you finish printing a critical document when you’re low on a specific ink. Get a better value for frequent printing, using optional high-capacity ink cartridges.[4]
  • - HP helps you reduce your environmental impact with free and easy cartridge recycling, and with cartridges made with recycled content.[3] Use convenient ink alerts to easily identify and shop for Original HP cartridges using HP SureSupply.[2]
  • - Printing everyday black and color documents, images, reports, web prints and photos.
  • - What's in the box: 2 ink cartridges: black and tri-color; 60 sheets of 10 x 15-cm paper
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm :
The long product name of HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61XL Series Photo Value Pack-60 sht/10 x 15 cm
More>>>
HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm:
The official description of HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing everyday black and color documents, images, reports, web prints and photos.
Print high-quality text documents and vivid color images easily and for a great value. Choose optional high-capacity cartridges for a better value on frequent printing.

Short summary description HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm:
This short summary of the HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 8 ml, 6 ml

Long summary description HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm:
This is an auto-generated long summary of HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm based on the first three specs of the first five spec groups.

HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 8 ml, Supply type: Photo value pack, Color ink page yield: 330 pages, Color ink volume: 6 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 480 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Finish type
Gloss
Compatibility *
HP DeskJet 1000, 1010, 1050, 1510, 2000, 2050, 3000, 3050
Quantity per pack *
2 pc(s)
Black ink volume
8 ml
Color ink volume
6 ml
Black ink page yield *
480 pages
Color ink page yield *
330 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Photo value pack
OEM code
J3N03AA
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
183 mm
Weight & dimensions
Depth
62 mm
Height
152 mm
Package width
183 mm
Package depth
62 mm
Package height
152 mm
Package weight
360 g
Packaging content
Sheets quantity
60 sheets
Paper size
10x15 cm
Technical details
Box contents
2 ink cartridges: black and tri-color; 60 sheets of 10 x 15-cm paper
Logistics data
Quantity per pallet
540 pc(s)
Number of cartons per pallet
30 pc(s)
Pallet weight
212 g
Quantity per master (outer) case
18 pc(s)
Master (outer) case weight
7 g
Master (outer) case gross weight (imperial)
7 kg (15.4 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1200 mm
Pallet dimensions (W x D x H) (imperial)
1218.9 x 1019.6 x 1199.9 mm (48 x 40.1 x 47.2")
Pallet weight (imperial)
212 kg (467.4 lbs)
Disclaimer HP 61XL Series Photo Value Pack-60 sht/10 x 15 cm:
Disclaimer

[1] Based on paper industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.