location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH340A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631076118 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Aug 2013
Product end of life date
Bullet Points HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print everyday documents affordably. Save time with fast set-up, quick prints and instant shut-down. Get outstanding print quality from affordable HP ink cartridges. Rely on top performance from the world's top-selling printer brand.[1]
  • - Save money and time—this easy-to-use printer is an affordable, reliable match for your busy lifestyle.
  • - Save energy and reduce the amount of resources you consume. This ENERGY STAR® qualified printer uses less energy than previous models. Plus, the hardware is partly composed of recycled plastic, and packaging is recyclable.
Warranty: 1 Year
Long product name HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4 :
The long product name of HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 1000 Printer - J110a, Thermal Inkjet, 16ppm, A4
More>>>
HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4:
The official description of HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print your everyday documents reliably on this affordable, easy-to-use printer that is ENERGY STAR® qualified to help you conserve resources.
Print and share everyday documents with this reliable HP printer. Designed to fit your budget, it is easy to use and helps you conserve resources.

Short summary description HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 1000, Color, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 16 ppm

Long summary description HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 1000. Color, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Choose an affordable printer that's easy to use.

Print your everyday documents on the HP most straightforward and affordable printer.
Print high-quality documents using HP original inks.
Get great print quality with affordable HP ink and cartridges. Choose optional, high-capacity cartridges for better value with frequent printing.[2]
Expect reliable performance from the world's top-selling printer brand.[1]

Count on a reliable, easy-to-use printer.

Start printing right away after quick and easy installation.
Power up fast, print your everyday pages within seconds and get instant shutdown.
Get peace of mind with the one-year limited warranty.
Expect great performance from the world's top-selling printer brand[1]—tested to operate in tough conditions.

Conserve resources with easy recycling.

Conserve resources with this ENERGY STAR® qualified printer that uses less energy than previous models.
Save energy with an ENERGY STAR® qualified printer.
Conserve with a printer made of recycled plastics, with recyclable packaging,[3] and cartridge recycling.[4]
Recycle your cartridges. Print cartridges returned through HP Planet Partners[4] are recycled responsibly.

Features
Duplex printing *
No
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Borderless printing
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
10
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Direct printing
No
Standard interfaces
USB 2.0
Performance
Acoustic power emissions
6.4
Design
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (printing) *
10 W
Power consumption (off)
0.3 W
Power consumption (standby)
2.3 W
Power consumption (PowerSave)
1.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Compatible operating systems
Windows OS Mac OS
Minimum processor
Intel Pentium II/Celeron, 233 MHz
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum system requirements
Internet Explorer 6.0
Minimum system requirements for Macintosh
PowerPC G4, G5/Intel Core 300MB HDD 256MB RAM
Operational conditions
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 104 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
421 mm
Depth
380 mm
Height
266 mm
Weight
2 kg
Other features
Print technology
Thermal inkjet
Print quality, vertical alignment accuracy
+/- 0.0051 mm
Dimensions (W x D x H) (imperial)
420.9 x 380 x 266.7 mm (16.6 x 15 x 10.5")
Weight (imperial)
2 kg (4.4 lbs)
Supported media weight (imperial)
7.26 kg (16 lbs)
Box contents
HP Deskjet 1000 Printer - J110a; HP 61 Black Ink Cartridge (~190 pages); HP 61 Tri-colour Ink Cartridge (~165 pages); Software CD; Setup Guide; Power supply; Power cord; Reusable Tote; USB Cable. [Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies]
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:59:58
Uk has collected 5 expert reviews for HP Deskjet 1000 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computeractive.co.uk
Updated:
2011-08-17 14:59:58
HP's Deskjet 1000 printer looks like a good deal at £29 but a low price can often mean corners have been cut.No matter how cheap it is, a printer should always print well, at a fair speed, and most importantly not be worth several limbs in running cost...
Good Very cheap; easy maintenance; good speed for the price; small footprint when closed...
Bad No control panel; external power supply...
Bottom line Good prints for very low outlay. Running costs are reasonable and photos came out well...
80%
trustedreviews.com
Updated:
2011-08-17 14:59:58
Having recently looked at the most expensive ink-jet printer HP sells, the Photosmart eStation , we thought we'd go to the other end of the spectrum and test out the company's cheapest machine. The Deskjet 1000 is widely available from PC World, to Tesco...
90%
pcadvisor.co.uk
Updated:
2011-08-21 11:30:31
The advantage of doing without scanner, copier and all those extra features is that it keeps the price of your printer down, and the Deskjet 1000’s current price of just £19.99 is hard to beat if you’re on a tight budget. Yet despite the low price the...
Bottom line If you really don’t need a multifunction printer then the very low price tag of the Deskjet 1000 is undoubtedly attractive. Just remember that the higher running costs could mount up over time, so look elsewhere if you’re likely to be using your printe...
70%
Disclaimer HP Deskjet 1000 inkjet printer Color 4800 x 1200 DPI A4:
Disclaimer

[1]Results based on IDC inkjet product shipment data through 2009.
[2]Not included, please purchase separately. Page yield is based on ISO/IEC 24711 or HP testing methodology and continuous printing, and is dependent on the individual cartridge and printer. Actual results may vary.
[3]Some small pieces of tape are not recyclable.
[4]Program availability varies. HP print cartridge return and recycling is currently available in more than 49 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit: www.hp.com/recycle.