HP logo

HP Compaq 6730b Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9045
Info modified on:
27 Jan 2025, 08:44:19
Short summary description HP Compaq 6730b Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business:

HP Compaq 6730b, Intel® Core™2 Duo, 2.26 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6730b Intel® Core™2 Duo P8400 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500HD Windows Vista Business:

HP Compaq 6730b. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.