HP logo

HP LaserJet Pro M102a 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155542
Info modified on:
14 Jun 2024, 16:17:43
Short summary description HP LaserJet Pro M102a 1200 x 1200 DPI A4:

HP LaserJet Pro M102a, Laser, 1200 x 1200 DPI, A4, 23 ppm, White

Long summary description HP LaserJet Pro M102a 1200 x 1200 DPI A4:

HP LaserJet Pro M102a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LED, Product color: White

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.