HP logo

HP OfficeJet 3830 Inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58239
Info modified on:
14 Mar 2024, 18:50:53
Short summary description HP OfficeJet 3830 Inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:

HP OfficeJet 3830, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet 3830 Inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:

HP OfficeJet 3830. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.