HP logo

HP Pavilion TouchSmart 14-n230ed Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53286
Info modified on:
22 Jan 2025, 05:23:22
Short summary description HP Pavilion TouchSmart 14-n230ed Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion TouchSmart 14-n230ed, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion TouchSmart 14-n230ed Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion TouchSmart 14-n230ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.