HP logo

HP 20b calculator Pocket Financial Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88262
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
16 Nov 2013
Short summary description HP 20b calculator Pocket Financial Black:

HP 20b, Pocket, Financial, 12 digits, 2 lines, Battery, Black

Long summary description HP 20b calculator Pocket Financial Black:

HP 20b. Form factor: Pocket, Type: Financial. Digits: 12 digits, Display number of lines: 2 lines. Memory registers: 110. Power source: Battery. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.