HP logo

HP Z240 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional SFF Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16762
Info modified on:
14 Mar 2024, 18:27:06
Short summary description HP Z240 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional SFF Workstation Black:

HP Z240, 3.5 GHz, Intel® Xeon® E3 v5, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z240 Intel® Xeon® E3 v5 E3-1245V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional SFF Workstation Black:

HP Z240. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1245V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P530, Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.