HP logo

HP 2013 UltraSlim Docking Station Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72527
Info modified on:
20 Dec 2022, 19:14:55
Short summary description HP 2013 UltraSlim Docking Station Black:

HP 2013 UltraSlim Docking Station, Docking, Black, 368 mm, 107 mm, 44 mm, 760 g

Long summary description HP 2013 UltraSlim Docking Station Black:

HP 2013 UltraSlim Docking Station. Connectivity technology: Docking. Product color: Black. Width: 368 mm, Depth: 107 mm, Height: 44 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.