HP logo

HP Scitex 9000 Industrial Press large format printer Inkjet Color 1600 x 3200 mm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98894
Info modified on:
14 May 2025, 20:06:44
Short summary description HP Scitex 9000 Industrial Press large format printer Inkjet Color 1600 x 3200 mm:

HP Scitex 9000 Industrial Press, Inkjet, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 166 m²/hr, 1600 x 3200 mm, Foam PVC, polystyrene (HIPS), fluted polypropylene, synthetic paper, paper, foamboard, corrugated..., 1.6 m

Long summary description HP Scitex 9000 Industrial Press large format printer Inkjet Color 1600 x 3200 mm:

HP Scitex 9000 Industrial Press. Print technology: Inkjet, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (normal quality): 166 m²/hr. Maximum print size: 1600 x 3200 mm, Media types supported: Foam PVC, polystyrene (HIPS), fluted polypropylene, synthetic paper, paper, foamboard, corrugated..., Maximum media width: 1.6 m. Product color: Black, Gray. Power consumption (typical): 32000 W, AC input frequency: 50/60 Hz. Width: 12800 mm, Depth: 5200 mm, Height: 3400 mm

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.