HP logo

HP Designjet T520 36-in ePrinter large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39667
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Designjet T520 36-in ePrinter large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):

HP Designjet T520 36-in ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, Black, Cyan, Magenta, Yellow, A0 (841 x 1189 mm), A0, A1, A2, A3, A4

Long summary description HP Designjet T520 36-in ePrinter large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm):

HP Designjet T520 36-in ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet. Internal memory: 1024 MB. Power consumption (standby): 0.3 W, Power consumption (typical): 35 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.