HP LaserJet Pro 400 M451nw, Laser, Color, 600 x 600 DPI, A4, 20 ppm, Gray
HP LaserJet Pro 400 M451nw. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD. Wi-Fi. Product color: Gray