HP logo

HP LaserJet Pro P1102w 600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19815
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet Pro P1102w 600 x 600 DPI A4 Wi-Fi:

HP LaserJet Pro P1102w, Laser, 600 x 600 DPI, A4, 19 ppm, Network ready, Black

Long summary description HP LaserJet Pro P1102w 600 x 600 DPI A4 Wi-Fi:

HP LaserJet Pro P1102w. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 19 ppm. Network ready, Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.