HP logo

HP Color LaserJet CE246A 110V Fuser Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
543277
Info modified on:
02 Jun 2025, 22:15:12
Short summary description HP Color LaserJet CE246A 110V Fuser Kit:

HP Color LaserJet CE246A 110V Fuser Kit, HP LaserJet Enterprise CP4025, M651, M680, M806 HP LaserJet M680, China, 20 - 80%, -20 - 40 °C, 10 - 90%, 483 mm

Long summary description HP Color LaserJet CE246A 110V Fuser Kit:

HP Color LaserJet CE246A 110V Fuser Kit. Compatibility: HP LaserJet Enterprise CP4025, M651, M680, M806 HP LaserJet M680, Country of origin: China. Width: 483 mm, Depth: 190 mm, Height: 276 mm. Package dimensions (WxDxH): 483 x 190 x 276 mm, Package width: 483 mm, Package depth: 190 mm. Print technology: Laser. Pallet weight: 263 g, Pallet dimensions (W x D x H): 856 x 760 x 2330 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.