HP logo

HP ProBook 4740s Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19974
Info modified on:
27 Jan 2025, 08:33:51
Short summary description HP ProBook 4740s Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Windows 8 Gray:

HP ProBook 4740s, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description HP ProBook 4740s Intel® Core™ i5 i5-3210M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Windows 8 Gray:

HP ProBook 4740s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.