HP logo

HP Scanjet 7400c Flatbed scanner 2400 x 2400 DPI A4 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199548
Info modified on:
08 Apr 2020, 09:56:16
Short summary description HP Scanjet 7400c Flatbed scanner 2400 x 2400 DPI A4 White:

HP Scanjet 7400c, 216 x 356 mm, 2400 x 2400 DPI, Flatbed scanner, White, 50 sheets, A4

Long summary description HP Scanjet 7400c Flatbed scanner 2400 x 2400 DPI A4 White:

HP Scanjet 7400c. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 2400 x 2400 DPI. Scanner type: Flatbed scanner, Product color: White. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4. Standard interfaces: Serial Attached SCSI (SAS), USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.