HP logo

HP TouchSmart 600-1350 Intel® Core™ i3 i3-370M 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145597
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP TouchSmart 600-1350 Intel® Core™ i3 i3-370M 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

HP TouchSmart 600-1350, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 600-1350 Intel® Core™ i3 i3-370M 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

HP TouchSmart 600-1350. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.