HP logo

HP Z820 Xeon E5-2680 8C 2.70GHz 20MB processor 2.7 GHz L3

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41679
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2014
Short summary description HP Z820 Xeon E5-2680 8C 2.70GHz 20MB processor 2.7 GHz L3:

HP Z820 Xeon E5-2680 8C 2.70GHz 20MB, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2680, 2.7 GHz, 64-bit

Long summary description HP Z820 Xeon E5-2680 8C 2.70GHz 20MB processor 2.7 GHz L3:

HP Z820 Xeon E5-2680 8C 2.70GHz 20MB. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: S2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: HP Z820

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.