HP logo

HP ProBook 5330m Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38776
Info modified on:
22 Jan 2025, 05:44:16
Short summary description HP ProBook 5330m Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium:

HP ProBook 5330m, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 5330m Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium:

HP ProBook 5330m. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Weight: 1.82 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.