HP logo

HP I7-2640M processor 2.8 GHz 4 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11655
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP I7-2640M processor 2.8 GHz 4 MB L3:

HP I7-2640M, Intel® Core™ i7, PGA988, 32 nm, i7-2640M, 2.8 GHz, 64-bit

Long summary description HP I7-2640M processor 2.8 GHz 4 MB L3:

HP I7-2640M. Processor family: Intel® Core™ i7, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Width: 37.5 mm, Height: 37.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.