HP logo

HP LaserJet M236sdw Laser A4 600 x 600 DPI 29 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12646
Info modified on:
19 May 2024, 07:23:35
Short summary description HP LaserJet M236sdw Laser A4 600 x 600 DPI 29 ppm Wi-Fi:

HP LaserJet M236sdw, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP LaserJet M236sdw Laser A4 600 x 600 DPI 29 ppm Wi-Fi:

HP LaserJet M236sdw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.