HP logo

HP E-Series E22 G4 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
446974
Info modified on:
03 Mar 2025, 15:51:56
End of life date:
30 Jun 2023
Short summary description HP E-Series E22 G4 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP E-Series E22 G4, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E-Series E22 G4 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black, Silver:

HP E-Series E22 G4. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.