location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook - 14s-cf2029tx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9MT02PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721761804 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA, AMD Radeon 530 (2GB GDDR5)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD, 128GB SSD
Warranty: 1 year limited parts and labour
Long product name HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold :
The long product name of HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10210U (6MB Cache, 1.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics, AMD Radeon 530 (2GB GDDR5), LAN, WLAN, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
The official description of HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dependable power. Designed to go.

Short summary description HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
This short summary of the HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold data-sheet is auto-generated and uses the product title and the first six key specs.

HP Notebook - 14s-cf2029tx, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1.13 TB

Long summary description HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
This is an auto-generated long summary of HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold based on the first three specs of the first five spec groups.

HP Notebook - 14s-cf2029tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gold

Design
Product type *
Laptop
Product color *
Gold
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
220 cd/m²
Display diagonal (metric)
35.6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon 530
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
Network
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Netflix
Trial software
McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Brand-specific features
HP JumpStart
Yes
HP Audio Switch
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Documentation
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Battery weight
210 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
324 mm
Depth
225.9 mm
Height
19.9 mm
Weight *
1.43 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
2.08 kg
Disclaimer HP Notebook - 14s-cf2029tx Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:
Disclaimer