HP logo

HP Z3700 Silver Wireless Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7598
Info modified on:
11 Jul 2024, 17:59:56
End of life date:
31 Mar 2023
Bullet Points HP Z3700 Silver Wireless Mouse:
  • - Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.
  • - 1,200 optical sensors give you exceptional accuracy and incredible speed.
  • - Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.
  • - The USB receiver fits conveniently inside the mouse, for effortless portability.
  • - Supports Windows 7, 8, 10, 11, Mac OS 10.3 or later, and Chrome OS.
  • - Rest easy with an HP standard one-year limited warranty.
Warranty:
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments.
Long product name HP Z3700 Silver Wireless Mouse:

Z3700 Silver Wireless Mouse

HP Z3700 Silver Wireless Mouse:

The mouse that makes a statement
It’s time your accessories matched your individuality. Meet your new wireless mouse[1], carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Short summary description HP Z3700 Silver Wireless Mouse:

HP Z3700 Silver Wireless Mouse, Ambidextrous, Optical, RF Wireless, Black, Silver

Long summary description HP Z3700 Silver Wireless Mouse:

HP Z3700 Silver Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Z3700 Silver Wireless Mouse 7UH87PT:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.