HP 250 G7, Intel® Celeron®, 1.1 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Silver
HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Product color: Silver