HP logo

HP Z440 Intel Xeon E5 v3 E5-1660V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16676
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z440 Intel Xeon E5 v3 E5-1660V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:

HP Z440, 3 GHz, Intel Xeon E5 v3, 16 GB, 512 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 Intel Xeon E5 v3 E5-1660V3 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:

HP Z440. Processor frequency: 3 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1660V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.