HP logo

HP Pavilion TP01-4003d Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD AMD Radeon RX 6400 Windows 11 Home in S mode Tower PC White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1438
Info modified on:
16 Jun 2025, 23:33:13
End of life date:
31 Mar 2024
Short summary description HP Pavilion TP01-4003d Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD AMD Radeon RX 6400 Windows 11 Home in S mode Tower PC White:

HP Pavilion TP01-4003d, Intel® Core™ i5, i5-13400F, 16 GB, DDR4-SDRAM, 1.51 TB, Windows 11 Home in S mode

Long summary description HP Pavilion TP01-4003d Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 1.51 TB HDD+SSD AMD Radeon RX 6400 Windows 11 Home in S mode Tower PC White:

HP Pavilion TP01-4003d. Processor family: Intel® Core™ i5, Processor model: i5-13400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Card reader integrated. Discrete graphics card model: AMD Radeon RX 6400. Operating system installed: Windows 11 Home in S mode. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 5.96 kg. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.