HP logo

HP 864706-591 memory module 8 GB DDR4 2666 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25906
Info modified on:
06 Mar 2025, 14:52:26
Short summary description HP 864706-591 memory module 8 GB DDR4 2666 MHz:

HP 864706-591, 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description HP 864706-591 memory module 8 GB DDR4 2666 MHz:

HP 864706-591. Internal memory: 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.