HP logo

HP M01-F3004nt Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Mini Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6323
Info modified on:
30 Jul 2025, 02:17:46
Short summary description HP M01-F3004nt Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Mini Tower PC Black:

HP M01-F3004nt, Intel® Core™ i5, i5-13400, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Home

Long summary description HP M01-F3004nt Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Mini Tower PC Black:

HP M01-F3004nt. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 11 Home. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC. Weight: 4.71 kg. Product color: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.