HP logo

HP Color LaserJet Pro MFP M282nw, Print, Copy, Scan, Front-facing USB printing; Scan to email; 50-sheet uncurled ADF

Data-sheet quality:
created/standardized by Icecat
Product views:
323750
Info modified on:
25 Jul 2025, 11:44:08
Short summary description HP Color LaserJet Pro MFP M282nw, Print, Copy, Scan, Front-facing USB printing; Scan to email; 50-sheet uncurled ADF:

HP Color LaserJet Pro MFP M282nw, Print, Copy, Scan, Front-facing USB printing; Scan to email; 50-sheet uncurled ADF, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro MFP M282nw, Print, Copy, Scan, Front-facing USB printing; Scan to email; 50-sheet uncurled ADF:

HP Color LaserJet Pro MFP M282nw, Print, Copy, Scan, Front-facing USB printing; Scan to email; 50-sheet uncurled ADF. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.