location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-b1456TX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71T83PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786989131 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Bullet Points OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12700H (up to 4.7 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
  • - Windows 11 Home
  • - 40.9 cm (16.1") diagonal FHD display
  • - NVIDIA® GeForce RTX™ 3050 Ti Laptop GPU (4 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black :
The long product name of OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP Laptop 16-b1456TX, Windows 11 Home, 16.1", Intel® Core™ i7, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3050 Ti, FHD, Shadow black
More>>>
OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:
The official description of OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lift Your Play Up. Way Up
Play your best from anywhere with the OMEN by HP 16.1" Gaming Laptop PC. Powered by a 12th Gen Intel® Core™ Processor[1] and NVIDIA® Graphics. Expand your gaming world with sharper and smoother visual experiences courtesy of a high-res, fast refresh rate display. Plus, OMEN Tempest Cooling Technology[2] prevents overheating even when your game heats up.

Short summary description OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This short summary of the OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 16-b1456TX, Intel® Core™ i7, 40.9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

OMEN by HP 16-b1456TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product color: Black

High-resolution, fast refresh rate display
High-resolution, fast refresh rate display

Visually stunning featuring a 16.1" high-res, fast refresh rate display plus long battery life to play longer.

Customize your experience with OMEN Gaming Hub
Customize your experience with OMEN Gaming Hub

Your one-stop shop to elevate gameplay, from controlling every little performance to lighting options and more.

Stay cool under pressure
Stay cool under pressure

With OMEN Tempest Cooling technology[2] that prevents overheating, even when your game play heats up.

Design
Color name
Shadow black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40.9 cm (16.1")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
300 cd/m²
Display diagonal (metric)
40.9 cm
RGB color space
sRGB
Color gamut
100%
Display response rise/fall
7 ms
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700H
Processor cores
14
Processor threads
20
Processor boost frequency
4.7 GHz
Processor cache
24 MB
Processor cache type
L3
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Memory slots (available)
2
Number of free internal memory expansion slots
2
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Miracast
Yes
MIMO
Yes
Network
MIMO type
Multi User MIMO
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Mini DisplayPorts quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
2
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit zone
4-zone RGB
Full-size keyboard
Yes
Software
Pre-installed software
Dropbox, ExpressVPN
Trial software
McAfee LiveSafe, Microsoft 365
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP Wide Vision HD
HP Software provided
HP QuickDrop
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
8.5 h
Continuous video playback time
10.75 h
Removable battery
Yes
Battery recharge time
8.45 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
315 g
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure(s); Recycled metal in keyboard frame and hinge cap(s); Keyboard keycaps made with post-consumer recycled plastic
Weight & dimensions
Width
369.2 mm
Depth
248 mm
Height
23 mm
Weight *
2.3 kg
Packaging data
Package width
69 mm
Package depth
552 mm
Package height
345 mm
Package weight
4.01 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Disclaimer OMEN by HP 16-b1456TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Black:
Disclaimer

Technical specification disclaimers