location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Aero
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-be1058AU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6W1S5PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786539749 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2023
Product end of life date
Bullet Points HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 5825U (up to 4.5 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - 33.8 cm (13.3") diagonal WUXGA display
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White :
The long product name of HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Aero Laptop 13-be1058AU, Windows 11 Home, 13.3", AMD Ryzen™ 7, 16GB RAM, 512GB SSD, WUXGA, Ceramic white
More>>>
HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White:
The official description of HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-lightweight, portable laptop with a stunning display
Nothing will hold you back with the HP Pavilion Aero Laptop. Incredibly lightweight and packs a punch to the most demanding tasks at hand. This laptop has a 16:10 micro-edge display[1] that lets you see more for a better entertainment experience and do more for your productivity. Get up to speed with the powerful performance of an AMD Processor[2].

Short summary description HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White:
This short summary of the HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Aero 13-be1058AU, AMD Ryzen™ 7, 2 GHz, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White:
This is an auto-generated long summary of HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White based on the first three specs of the first five spec groups.

HP Pavilion Aero 13-be1058AU. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5825U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: White

Ultra-lightweight design
Ultra-lightweight design

This incredibly feather light, ultra-portable HP Pavilion Aero Laptop lets you fly through the most demanding tasks.

Enjoy remarkable life-like visuals
Enjoy remarkable life-like visuals

See more of your content on this stunning 16:10 micro-edge display[1] with superb color, brightness plus a flicker-free screen[3].

Powerful AMD Processor
Powerful AMD Processor

Get up to speed with a secure login[4], powerful AMD Processor[2], fast Wi-Fi speeds[5] and HP Fast Charge[6].

Design
Color name
Ceramic white
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
33.8 cm
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5825U
Processor cores
8
Processor threads
16
Processor boost frequency
4.5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
Yes
Antenna type
2x2
WLAN controller manufacturer
Realtek
Bluetooth
Yes
Bluetooth version
5.2
MIMO
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Home
Brand-specific features
HP Audio Boost
Yes
HP Imagepad
Yes
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
43 Wh
Battery life (max)
11.5 h
Continuous video playback time
13.5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
175 g
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure(s); Keyboard keycaps made with post-consumer recycled plastic
Weight & dimensions
Width
297.6 mm
Depth
209 mm
Height
16.9 mm
Weight *
1 kg
Packaging data
Package width
69 mm
Package depth
483 mm
Package height
305 mm
Package weight
1.58 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2
Disclaimer HP Pavilion Aero 13-be1058AU AMD Ryzen™ 7 5825U Laptop 33.8 cm (13.3") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White:
Disclaimer

Technical specification disclaimers